Vishay Intertechnology, Inc. Wirewound Resistors CW0022K900JE70

Description
CW-2 2.9K 5% E70 e3
Request a Quote Datasheet
Description
CW-2 2.9K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0022K900JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022K900JE70
Wirewound Resistors 3110-CW0022K900JE70
CW-2 2.9K 5% E70 e3

CW-2 2.9K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0022K900JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0022K900JE70
Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0022K900JE70
Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW0022K900JE70 CW0022K900JE70
Product Name Wirewound Resistors Res Wirewound 2.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2900 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers