Vishay Precision Group Wirewound Resistors CW0022K700KE70

Description
CW-2 2.7K 10% E70 e3
Request a Quote Datasheet
Description
CW-2 2.7K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0022K700KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022K700KE70
Wirewound Resistors 3110-CW0022K700KE70
CW-2 2.7K 10% E70 e3

CW-2 2.7K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0022K700KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0022K700KE70
Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0022K700KE70
Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 2.7K 10% E70 E3 Vishay - 69P6658 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 2.7K 10% E70 E3 Vishay
69P6658
Cw-2 2.7K 10% E70 E3 Vishay 69P6658
CW-2 2.7K 10% E70 e3

CW-2 2.7K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0022K700KE70 CW0022K700KE70 69P6658
Product Name Wirewound Resistors Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 2.7K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2700 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers