Vishay Precision Group Res Wirewound 2.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0022K700JE70

Description
Res Wirewound 2.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0022K700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0022K700JE70
Res Wirewound 2.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0022K700JE70
Res Wirewound 2.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0022K700JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022K700JE70
Wirewound Resistors 3110-CW0022K700JE70
CW-2 2.7K 5% E70 e3

CW-2 2.7K 5% E70 e3

Supplier's Site Datasheet
Cw-2 2.7K 5% E70 E3 Vishay - 69P6656 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 2.7K 5% E70 E3 Vishay
69P6656
Cw-2 2.7K 5% E70 E3 Vishay 69P6656
CW-2 2.7K 5% E70 e3

CW-2 2.7K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0022K700JE70 3110-CW0022K700JE70 69P6656
Product Name Res Wirewound 2.7K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 2.7K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers