Vishay Intertechnology, Inc. Wirewound Resistors CW0022K500KE70

Description
CW-2 2.5K 10% E70 e3
Request a Quote Datasheet
Description
CW-2 2.5K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0022K500KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022K500KE70
Wirewound Resistors 3110-CW0022K500KE70
CW-2 2.5K 10% E70 e3

CW-2 2.5K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0022K500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0022K500KE70
Res Wirewound 2.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0022K500KE70
Res Wirewound 2.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW0022K500KE70 CW0022K500KE70
Product Name Wirewound Resistors Res Wirewound 2.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2500 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers