Vishay Precision Group Wirewound Resistors CW0022K400JE12

Description
CW-2 2.4K 5% E12 e3
Request a Quote Datasheet
Description
CW-2 2.4K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0022K400JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022K400JE12
Wirewound Resistors 3110-CW0022K400JE12
CW-2 2.4K 5% E12 e3

CW-2 2.4K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0022K400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0022K400JE12
Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0022K400JE12
Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 2.4K 5% E12 E3 Vishay - 69P6643 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 2.4K 5% E12 E3 Vishay
69P6643
Cw-2 2.4K 5% E12 E3 Vishay 69P6643
CW-2 2.4K 5% e12 E3

CW-2 2.4K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0022K400JE12 CW0022K400JE12 69P6643
Product Name Wirewound Resistors Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 2.4K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details