Vishay Precision Group Wirewound Resistors CW0022K250JE12

Description
CW-2 2.25K 5% E12 e3
Request a Quote Datasheet
Description
CW-2 2.25K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0022K250JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022K250JE12
Wirewound Resistors 3110-CW0022K250JE12
CW-2 2.25K 5% E12 e3

CW-2 2.25K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0022K250JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0022K250JE12
Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0022K250JE12
Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 2.25K 5% E12 E3 Vishay - 69P6639 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 2.25K 5% E12 E3 Vishay
69P6639
Cw-2 2.25K 5% E12 E3 Vishay 69P6639
CW-2 2.25K 5% e12 E3

CW-2 2.25K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0022K250JE12 CW0022K250JE12 69P6639
Product Name Wirewound Resistors Res Wirewound 2.25K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 2.25K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2250 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR22JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers