Vishay Precision Group Res Wirewound 2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0022K000JE12

Description
Res Wirewound 2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0022K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0022K000JE12
Res Wirewound 2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0022K000JE12
Res Wirewound 2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0022K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022K000JE12
Wirewound Resistors 3110-CW0022K000JE12
CW-2 2K 5% E12 e3

CW-2 2K 5% E12 e3

Supplier's Site Datasheet
Cw-2 2K 5% E12 E3 Vishay - 69P6627 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 2K 5% E12 E3 Vishay
69P6627
Cw-2 2K 5% E12 E3 Vishay 69P6627
CW-2 2K 5% e12 E3

CW-2 2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0022K000JE12 3110-CW0022K000JE12 69P6627
Product Name Res Wirewound 2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 2K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details