Vishay Precision Group
Wirewound Resistors
CW0022K000HB12
Description
CW-2 2K 3% B12
-
New Yorker Electronics Co., Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
CW-2 2K 3% B12
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
|
Product Number
|
3110-CW0022K000HB12 |
69P6626 |
|
Product Name
|
Wirewound Resistors |
Cw-2 2K 3% B12 Vishay |
|
Category / Application
|
Industrial
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Power shunt
Mounting / Packaging
Planar
Temperature Coefficient
30 ±ppm/°C
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details