Vishay Precision Group Wirewound Resistors CW00229R40KE70

Description
CW-2 29.4 10% E70 e3
Request a Quote Datasheet
Description
CW-2 29.4 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00229R40KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00229R40KE70
Wirewound Resistors 3110-CW00229R40KE70
CW-2 29.4 10% E70 e3

CW-2 29.4 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00229R40KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00229R40KE70
Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00229R40KE70
Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 29.4 10% E70 E3 Vishay - 69P6813 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 29.4 10% E70 E3 Vishay
69P6813
Cw-2 29.4 10% E70 E3 Vishay 69P6813
CW-2 29.4 10% E70 e3

CW-2 29.4 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00229R40KE70 CW00229R40KE70 69P6813
Product Name Wirewound Resistors Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 29.4 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 29.4 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details