Vishay Precision Group Wirewound Resistors CW00228R00JE12

Description
CW-2 28 5% E12 e3
Request a Quote Datasheet
Description
CW-2 28 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00228R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00228R00JE12
Wirewound Resistors 3110-CW00228R00JE12
CW-2 28 5% E12 e3

CW-2 28 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 28 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00228R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00228R00JE12
Res Wirewound 28 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00228R00JE12
Res Wirewound 28 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 28 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 28 5% E12 E3 Vishay - 69P6802 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 28 5% E12 E3 Vishay
69P6802
Cw-2 28 5% E12 E3 Vishay 69P6802
CW-2 28 5% e12 E3

CW-2 28 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00228R00JE12 CW00228R00JE12 69P6802
Product Name Wirewound Resistors Res Wirewound 28 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 28 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 28 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details