Vishay Precision Group Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002280R0KE12

Description
Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002280R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002280R0KE12
Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002280R0KE12
Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002280R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002280R0KE12
Wirewound Resistors 3110-CW002280R0KE12
CW-2 280 10% E12 e3

CW-2 280 10% E12 e3

Supplier's Site Datasheet
Cw-2 280 10% E12 E3 Vishay - 69P6808 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 280 10% E12 E3 Vishay
69P6808
Cw-2 280 10% E12 E3 Vishay 69P6808
CW-2 280 10% e12 E3

CW-2 280 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002280R0KE12 3110-CW002280R0KE12 69P6808
Product Name Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 280 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details