Vishay Precision Group Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002235R0KE70

Description
Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002235R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002235R0KE70
Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002235R0KE70
Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002235R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002235R0KE70
Wirewound Resistors 3110-CW002235R0KE70
CW-2 235 10% E70 e3

CW-2 235 10% E70 e3

Supplier's Site Datasheet
Cw-2 235 10% E70 E3 Vishay - 69P6748 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 235 10% E70 E3 Vishay
69P6748
Cw-2 235 10% E70 E3 Vishay 69P6748
CW-2 235 10% E70 e3

CW-2 235 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002235R0KE70 3110-CW002235R0KE70 69P6748
Product Name Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 235 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers