Vishay Precision Group Wirewound Resistors CW00222R00KE12

Description
CW-2 22 10% E12 e3
Request a Quote Datasheet
Description
CW-2 22 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00222R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00222R00KE12
Wirewound Resistors 3110-CW00222R00KE12
CW-2 22 10% E12 e3

CW-2 22 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 22 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00222R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00222R00KE12
Res Wirewound 22 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00222R00KE12
Res Wirewound 22 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 22 10% E12 E3 Vishay - 69P6731 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 22 10% E12 E3 Vishay
69P6731
Cw-2 22 10% E12 E3 Vishay 69P6731
CW-2 22 10% e12 E3

CW-2 22 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00222R00KE12 CW00222R00KE12 69P6731
Product Name Wirewound Resistors Res Wirewound 22 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 22 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 22 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers