Vishay Precision Group Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00222R00JE12

Description
Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00222R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00222R00JE12
Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00222R00JE12
Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through-Hole Resistor - 53-CW00222R00JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CW00222R00JE12
Through-Hole Resistor 53-CW00222R00JE12
Wirewound Resistors - Through Hole 4watts 22ohms 5% Rated to 5.5watts Product overview: CW00222R00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00222R00JE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 4watts 22ohms 5% Rated to 5.5watts Product overview: CW00222R00JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00222R00JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CW00222R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00222R00JE12-ND
Through Hole Resistors 541-CW00222R00JE12-ND
CW-2 22 5% E12 E3

CW-2 22 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW00222R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00222R00JE12
Wirewound Resistors 3110-CW00222R00JE12
CW-2 22 5% E12 e3

CW-2 22 5% E12 e3

Supplier's Site Datasheet
Cw-2 22 5% E12 E3 Vishay - 69P6729 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 22 5% E12 E3 Vishay
69P6729
Cw-2 22 5% E12 E3 Vishay 69P6729
CW-2 22 5% e12 E3

CW-2 22 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number CW00222R00JE12 53-CW00222R00JE12 541-CW00222R00JE12-ND 3110-CW00222R00JE12 69P6729
Product Name Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Through-Hole Resistor Through Hole Resistors Wirewound Resistors Cw-2 22 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Power Rating 4 watts 5.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers