Vishay Precision Group Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00222K50JE12

Description
Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00222K50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00222K50JE12
Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00222K50JE12
Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00222K50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00222K50JE12
Wirewound Resistors 3110-CW00222K50JE12
CW-2 22.5K 5% E12 e3

CW-2 22.5K 5% E12 e3

Supplier's Site Datasheet
Cw-2 22.5K 5% E12 E3 Vishay - 69P6725 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 22.5K 5% E12 E3 Vishay
69P6725
Cw-2 22.5K 5% E12 E3 Vishay 69P6725
CW-2 22.5K 5% e12 E3

CW-2 22.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00222K50JE12 3110-CW00222K50JE12 69P6725
Product Name Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 22.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details