Vishay Precision Group Res Wirewound 22.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00222K20JE70

Description
Res Wirewound 22.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 22.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00222K20JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00222K20JE70
Res Wirewound 22.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00222K20JE70
Res Wirewound 22.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00222K20JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00222K20JE70
Wirewound Resistors 3110-CW00222K20JE70
CW-2 22.2K 5% E70 e3

CW-2 22.2K 5% E70 e3

Supplier's Site Datasheet
Cw-2 22.2K 5% E70 E3 Vishay - 69P6722 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 22.2K 5% E70 E3 Vishay
69P6722
Cw-2 22.2K 5% E70 E3 Vishay 69P6722
CW-2 22.2K 5% E70 e3

CW-2 22.2K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00222K20JE70 3110-CW00222K20JE70 69P6722
Product Name Res Wirewound 22.2K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 22.2K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details