Vishay Precision Group Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00222K00KE70

Description
Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00222K00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00222K00KE70
Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00222K00KE70
Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00222K00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00222K00KE70
Wirewound Resistors 3110-CW00222K00KE70
CW-2 22K 10% E70 e3

CW-2 22K 10% E70 e3

Supplier's Site Datasheet
Cw-2 22K 10% E70 E3 Vishay - 69P6720 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 22K 10% E70 E3 Vishay
69P6720
Cw-2 22K 10% E70 E3 Vishay 69P6720
CW-2 22K 10% E70 e3

CW-2 22K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00222K00KE70 3110-CW00222K00KE70 69P6720
Product Name Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 22K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers