Vishay Precision Group Wirewound Resistors CW002223R0JE12

Description
CW-2 223 5% E12 e3
Request a Quote Datasheet
Description
CW-2 223 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002223R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002223R0JE12
Wirewound Resistors 3110-CW002223R0JE12
CW-2 223 5% E12 e3

CW-2 223 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002223R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002223R0JE12
Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002223R0JE12
Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 223 5% E12 E3 Vishay - 69P6737 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 223 5% E12 E3 Vishay
69P6737
Cw-2 223 5% E12 E3 Vishay 69P6737
CW-2 223 5% e12 E3

CW-2 223 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002223R0JE12 CW002223R0JE12 69P6737
Product Name Wirewound Resistors Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 223 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 223 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers