Vishay Precision Group Wirewound Resistors CW002220R0JE12

Description
CW-2 220 5% E12 e3
Request a Quote Datasheet
Description
CW-2 220 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002220R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002220R0JE12
Wirewound Resistors 3110-CW002220R0JE12
CW-2 220 5% E12 e3

CW-2 220 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 220 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002220R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002220R0JE12
Res Wirewound 220 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002220R0JE12
Res Wirewound 220 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 220 5% E12 E3 Vishay - 69P6733 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 220 5% E12 E3 Vishay
69P6733
Cw-2 220 5% E12 E3 Vishay 69P6733
CW-2 220 5% e12 E3

CW-2 220 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002220R0JE12 CW002220R0JE12 69P6733
Product Name Wirewound Resistors Res Wirewound 220 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 220 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 220 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details