Vishay Precision Group Wirewound Resistors CW00221R50JE70

Description
CW-2 21.5 5% E70 e3
Request a Quote Datasheet
Description
CW-2 21.5 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00221R50JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00221R50JE70
Wirewound Resistors 3110-CW00221R50JE70
CW-2 21.5 5% E70 e3

CW-2 21.5 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 21.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00221R50JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00221R50JE70
Res Wirewound 21.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00221R50JE70
Res Wirewound 21.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 21.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 21.5 5% E70 E3 Vishay - 69P6708 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 21.5 5% E70 E3 Vishay
69P6708
Cw-2 21.5 5% E70 E3 Vishay 69P6708
CW-2 21.5 5% E70 e3

CW-2 21.5 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00221R50JE70 CW00221R50JE70 69P6708
Product Name Wirewound Resistors Res Wirewound 21.5 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 21.5 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 21.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details