Vishay Precision Group Wirewound Resistors CW002200R0JE70

Description
CW-2 200 5% E70 e3
Request a Quote Datasheet
Description
CW-2 200 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002200R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002200R0JE70
Wirewound Resistors 3110-CW002200R0JE70
CW-2 200 5% E70 e3

CW-2 200 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002200R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002200R0JE70
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002200R0JE70
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 200 5% E70 E3 Vishay - 69P6700 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 200 5% E70 E3 Vishay
69P6700
Cw-2 200 5% E70 E3 Vishay 69P6700
CW-2 200 5% E70 e3

CW-2 200 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002200R0JE70 CW002200R0JE70 69P6700
Product Name Wirewound Resistors Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 200 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details