Vishay Intertechnology, Inc. Wirewound Resistors CW0021R740KE12

Description
CW-2 1.74 10% E12 e3
Request a Quote Datasheet
Description
CW-2 1.74 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021R740KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021R740KE12
Wirewound Resistors 3110-CW0021R740KE12
CW-2 1.74 10% E12 e3

CW-2 1.74 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.74 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0021R740KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.74 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0021R740KE12
Res Wirewound 1.74 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0021R740KE12
Res Wirewound 1.74 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.74 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW0021R740KE12 CW0021R740KE12
Product Name Wirewound Resistors Res Wirewound 1.74 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.74 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details