Vishay Precision Group Wirewound Resistors CW0021R600KE12

Description
CW-2 1.6 10% E12 e3
Request a Quote Datasheet
Description
CW-2 1.6 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021R600KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021R600KE12
Wirewound Resistors 3110-CW0021R600KE12
CW-2 1.6 10% E12 e3

CW-2 1.6 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0021R600KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0021R600KE12
Res Wirewound 1.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0021R600KE12
Res Wirewound 1.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 1.6 10% E12 E3 Vishay - 69P6435 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.6 10% E12 E3 Vishay
69P6435
Cw-2 1.6 10% E12 E3 Vishay 69P6435
CW-2 1.6 10% e12 E3

CW-2 1.6 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021R600KE12 CW0021R600KE12 69P6435
Product Name Wirewound Resistors Res Wirewound 1.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2 1.6 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.6 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers