Vishay Precision Group Wirewound Resistors CW0021R500KE70

Description
CW-2 1.5 10% E70 e3
Request a Quote Datasheet
Description
CW-2 1.5 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021R500KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021R500KE70
Wirewound Resistors 3110-CW0021R500KE70
CW-2 1.5 10% E70 e3

CW-2 1.5 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0021R500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0021R500KE70
Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0021R500KE70
Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 1.5 10% E70 E3 Vishay - 69P6432 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.5 10% E70 E3 Vishay
69P6432
Cw-2 1.5 10% E70 E3 Vishay 69P6432
CW-2 1.5 10% E70 e3

CW-2 1.5 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021R500KE70 CW0021R500KE70 69P6432
Product Name Wirewound Resistors Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 1.5 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details