VISHAY PRECISION GROUP
CW0021R500JE70 -- 5.5W,1.5,5%,T/R,HAZMAT
Vishay Precision Group
5.5W,1.5,5%,T/R,HAZMAT
CW0021R500JE70
Description
5.5W,1.5,5%,T/R,HAZM
AT
-
ASAP Semiconductor LLC
-
New Yorker Electronics Co., Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
5.5W,1.5,5%,T/R,HAZM
AT
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Wirewound Resistors |
Resistors |
|
Product Number
|
CW0021R500JE70 |
3110-CW0021R500JE70 |
69P6429 |
|
Product Name
|
5.5W,1.5,5%,T/R,HAZMAT |
Wirewound Resistors |
Cw-2 1.5 5% E70 E3 Vishay |
|
Tolerance
|
5 +/- %
|
5 +/- %
|
|
|
Power Rating
|
5.5 watts
|
|
|
|
Category / Application
|
|
Industrial
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
249000 ohms
Tolerance
0.1000 +/- %
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details