Res Wirewound 1.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
RES,Metal Alloy,1.5Ohms,5+/-% Tol,-50,50ppm-TC
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW0021R500JB12 | 3110-CW0021R500JB12 | 28M4917 |
| Product Name | Res Wirewound 1.5 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Res,metal Alloy,1.5Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay |
| Technology / Construction | Wirewound | MetalAlloy | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C |