Vishay Precision Group Res Wirewound 1.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0021R200KE70

Description
Res Wirewound 1.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0021R200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0021R200KE70
Res Wirewound 1.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0021R200KE70
Res Wirewound 1.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0021R200KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021R200KE70
Wirewound Resistors 3110-CW0021R200KE70
CW-2 1.2 10% E70 e3

CW-2 1.2 10% E70 e3

Supplier's Site Datasheet
Cw-2 1.2 10% E70 E3 Vishay - 69P6419 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.2 10% E70 E3 Vishay
69P6419
Cw-2 1.2 10% E70 E3 Vishay 69P6419
CW-2 1.2 10% E70 e3

CW-2 1.2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0021R200KE70 3110-CW0021R200KE70 69P6419
Product Name Res Wirewound 1.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 1.2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details