Vishay Intertechnology, Inc. Wirewound Resistors CW0021R160KE12

Description
CW-2 1.16 10% E12 e3
Request a Quote Datasheet
Description
CW-2 1.16 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021R160KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021R160KE12
Wirewound Resistors 3110-CW0021R160KE12
CW-2 1.16 10% E12 e3

CW-2 1.16 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0021R160KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0021R160KE12
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0021R160KE12
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW0021R160KE12 CW0021R160KE12
Product Name Wirewound Resistors Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.16 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details