Vishay Precision Group Wirewound Resistors CW0021R160JE70

Description
CW-2 1.16 5% E70 e3
Request a Quote Datasheet
Description
CW-2 1.16 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021R160JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021R160JE70
Wirewound Resistors 3110-CW0021R160JE70
CW-2 1.16 5% E70 e3

CW-2 1.16 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0021R160JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0021R160JE70
Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0021R160JE70
Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 1.16 5% E70 E3 Vishay - 69P6413 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.16 5% E70 E3 Vishay
69P6413
Cw-2 1.16 5% E70 E3 Vishay 69P6413
CW-2 1.16 5% E70 e3

CW-2 1.16 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021R160JE70 CW0021R160JE70 69P6413
Product Name Wirewound Resistors Res Wirewound 1.16 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 1.16 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.16 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details