Vishay Precision Group Wirewound Resistors CW0021R100KE12

Description
CW-2 1.1 10% E12 e3
Request a Quote Datasheet
Description
CW-2 1.1 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021R100KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021R100KE12
Wirewound Resistors 3110-CW0021R100KE12
CW-2 1.1 10% E12 e3

CW-2 1.1 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0021R100KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0021R100KE12
Res Wirewound 1.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0021R100KE12
Res Wirewound 1.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 1.1 10% E12 E3 Vishay - 69P6410 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.1 10% E12 E3 Vishay
69P6410
Cw-2 1.1 10% E12 E3 Vishay 69P6410
CW-2 1.1 10% e12 E3

CW-2 1.1 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021R100KE12 CW0021R100KE12 69P6410
Product Name Wirewound Resistors Res Wirewound 1.1 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2 1.1 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.1 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details