Vishay Precision Group Wirewound Resistors CW0021K900JE70

Description
CW-2 1.9K 5% E70 e3
Request a Quote Datasheet
Description
CW-2 1.9K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021K900JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021K900JE70
Wirewound Resistors 3110-CW0021K900JE70
CW-2 1.9K 5% E70 e3

CW-2 1.9K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0021K900JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0021K900JE70
Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0021K900JE70
Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 1.9K 5% E70 E3 Vishay - 69P6400 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.9K 5% E70 E3 Vishay
69P6400
Cw-2 1.9K 5% E70 E3 Vishay 69P6400
CW-2 1.9K 5% E70 e3

CW-2 1.9K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021K900JE70 CW0021K900JE70 69P6400
Product Name Wirewound Resistors Res Wirewound 1.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 1.9K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1900 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details