Vishay Precision Group Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0021K620KE12

Description
Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0021K620KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0021K620KE12
Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0021K620KE12
Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0021K620KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021K620KE12
Wirewound Resistors 3110-CW0021K620KE12
CW-2 1.62K 10% E12 e3

CW-2 1.62K 10% E12 e3

Supplier's Site Datasheet
Cw-2 1.62K 10% E12 E3 Vishay - 69P6389 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.62K 10% E12 E3 Vishay
69P6389
Cw-2 1.62K 10% E12 E3 Vishay 69P6389
CW-2 1.62K 10% e12 E3

CW-2 1.62K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0021K620KE12 3110-CW0021K620KE12 69P6389
Product Name Res Wirewound 1.62K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 1.62K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123522 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details