Vishay Precision Group Wirewound Resistors CW0021K620JE70

Description
CW-2 1.62K 5% E70 e3
Request a Quote Datasheet
Description
CW-2 1.62K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021K620JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021K620JE70
Wirewound Resistors 3110-CW0021K620JE70
CW-2 1.62K 5% E70 e3

CW-2 1.62K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.62K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0021K620JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0021K620JE70
Res Wirewound 1.62K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0021K620JE70
Res Wirewound 1.62K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.62K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 1.62K 5% E70 E3 Vishay - 69P6388 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.62K 5% E70 E3 Vishay
69P6388
Cw-2 1.62K 5% E70 E3 Vishay 69P6388
CW-2 1.62K 5% E70 e3

CW-2 1.62K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021K620JE70 CW0021K620JE70 69P6388
Product Name Wirewound Resistors Res Wirewound 1.62K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 1.62K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1620 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers