Vishay Precision Group Wirewound Resistors CW0021K600KE12

Description
CW-2 1.6K 10% E12 e3
Request a Quote Datasheet
Description
CW-2 1.6K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021K600KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021K600KE12
Wirewound Resistors 3110-CW0021K600KE12
CW-2 1.6K 10% E12 e3

CW-2 1.6K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0021K600KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0021K600KE12
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0021K600KE12
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 1.6K 10% E12 E3 Vishay - 69P6385 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.6K 10% E12 E3 Vishay
69P6385
Cw-2 1.6K 10% E12 E3 Vishay 69P6385
CW-2 1.6K 10% e12 E3

CW-2 1.6K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021K600KE12 CW0021K600KE12 69P6385
Product Name Wirewound Resistors Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 1.6K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1600 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers