Vishay Precision Group Wirewound Resistors CW0021K400KE70

Description
CW-2 1.4K 10% E70 e3
Request a Quote Datasheet
Description
CW-2 1.4K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021K400KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021K400KE70
Wirewound Resistors 3110-CW0021K400KE70
CW-2 1.4K 10% E70 e3

CW-2 1.4K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0021K400KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0021K400KE70
Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0021K400KE70
Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 1.4K 10% E70 E3 Vishay - 69P6370 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.4K 10% E70 E3 Vishay
69P6370
Cw-2 1.4K 10% E70 E3 Vishay 69P6370
CW-2 1.4K 10% E70 e3

CW-2 1.4K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021K400KE70 CW0021K400KE70 69P6370
Product Name Wirewound Resistors Res Wirewound 1.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 1.4K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1400 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details