Vishay Precision Group Wirewound Resistors CW0021K300JE70

Description
CW-2 1.3K 5% E70 e3
Request a Quote Datasheet
Description
CW-2 1.3K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021K300JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021K300JE70
Wirewound Resistors 3110-CW0021K300JE70
CW-2 1.3K 5% E70 e3

CW-2 1.3K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0021K300JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0021K300JE70
Res Wirewound 1.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0021K300JE70
Res Wirewound 1.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 1.3K 5% E70 E3 Vishay - 69P6360 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.3K 5% E70 E3 Vishay
69P6360
Cw-2 1.3K 5% E70 E3 Vishay 69P6360
CW-2 1.3K 5% E70 e3

CW-2 1.3K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021K300JE70 CW0021K300JE70 69P6360
Product Name Wirewound Resistors Res Wirewound 1.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 1.3K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1300 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details