Vishay Precision Group Wirewound Resistors CW0021K250KE70

Description
CW-2 1.25K 10% E70 e3
Request a Quote Datasheet
Description
CW-2 1.25K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021K250KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021K250KE70
Wirewound Resistors 3110-CW0021K250KE70
CW-2 1.25K 10% E70 e3

CW-2 1.25K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0021K250KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0021K250KE70
Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0021K250KE70
Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 1.25K 10% E70 E3 Vishay - 69P6358 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.25K 10% E70 E3 Vishay
69P6358
Cw-2 1.25K 10% E70 E3 Vishay 69P6358
CW-2 1.25K 10% E70 e3

CW-2 1.25K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021K250KE70 CW0021K250KE70 69P6358
Product Name Wirewound Resistors Res Wirewound 1.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 1.25K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1250 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers