Vishay Precision Group Wirewound Resistors CW0021K000JE70

Description
CW-2 1K 5% E70 e3
Request a Quote Datasheet
Description
CW-2 1K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021K000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021K000JE70
Wirewound Resistors 3110-CW0021K000JE70
CW-2 1K 5% E70 e3

CW-2 1K 5% E70 e3

Supplier's Site Datasheet
CW0021K000JE70 - CW0021K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0021K000JE70
CW0021K000JE70
CW0021K000JE70 CW0021K000JE70
CW0021K000JE70

CW0021K000JE70

Supplier's Site
Wirewound Resistor, 1Kohm, 4W, 5%, Full Reel; Resistance Vishay - 65K3469 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 4W, 5%, Full Reel; Resistance Vishay
65K3469
Wirewound Resistor, 1Kohm, 4W, 5%, Full Reel; Resistance Vishay 65K3469
WIREWOUND RESISTOR, 1KOHM, 4W, 5%, FULL REEL; Resistance:1kohm; Product Range:CW Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 4W, 5%, FULL REEL; Resistance:1kohm; Product Range:CW Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021K000JE70 CW0021K000JE70 65K3469
Product Name Wirewound Resistors CW0021K000JE70 Wirewound Resistor, 1Kohm, 4W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details