Vishay Precision Group Wirewound Resistors CW0021K000JE12

Description
CW-2 1K 5% E12 e3
Request a Quote Datasheet
Description
CW-2 1K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021K000JE12
Wirewound Resistors 3110-CW0021K000JE12
CW-2 1K 5% E12 e3

CW-2 1K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0021K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0021K000JE12
Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0021K000JE12
Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 1K 5% E12 E3 Vishay - 69P6344 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1K 5% E12 E3 Vishay
69P6344
Cw-2 1K 5% E12 E3 Vishay 69P6344
CW-2 1K 5% e12 E3

CW-2 1K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021K000JE12 CW0021K000JE12 69P6344
Product Name Wirewound Resistors Res Wirewound 1K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 1K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers