Vishay Precision Group Wirewound Resistors CW002190R0KE70

Description
CW-2 190 10% E70 e3
Request a Quote Datasheet
Description
CW-2 190 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002190R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002190R0KE70
Wirewound Resistors 3110-CW002190R0KE70
CW-2 190 10% E70 e3

CW-2 190 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 190 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002190R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 190 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002190R0KE70
Res Wirewound 190 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002190R0KE70
Res Wirewound 190 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 190 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 190 10% E70 E3 Vishay - 69P6625 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 190 10% E70 E3 Vishay
69P6625
Cw-2 190 10% E70 E3 Vishay 69P6625
CW-2 190 10% E70 e3

CW-2 190 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002190R0KE70 CW002190R0KE70 69P6625
Product Name Wirewound Resistors Res Wirewound 190 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 190 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 190 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details