Vishay Precision Group Wirewound Resistors CW00218R00JE70

Description
CW-2 18 5% E70 e3
Request a Quote Datasheet
Description
CW-2 18 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00218R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00218R00JE70
Wirewound Resistors 3110-CW00218R00JE70
CW-2 18 5% E70 e3

CW-2 18 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 18 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00218R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00218R00JE70
Res Wirewound 18 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00218R00JE70
Res Wirewound 18 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 18 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 18 5% E70 E3 Vishay - 69P6607 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 18 5% E70 E3 Vishay
69P6607
Cw-2 18 5% E70 E3 Vishay 69P6607
CW-2 18 5% E70 e3

CW-2 18 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00218R00JE70 CW00218R00JE70 69P6607
Product Name Wirewound Resistors Res Wirewound 18 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 18 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 18 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details