Vishay Precision Group Res Wirewound 18K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00218K00JE70

Description
Res Wirewound 18K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 18K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 18K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00218K00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 18K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00218K00JE70
Res Wirewound 18K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00218K00JE70
Res Wirewound 18K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 18K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00218K00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00218K00JE70
Wirewound Resistors 3110-CW00218K00JE70
CW-2 18K 5% E70 e3

CW-2 18K 5% E70 e3

Supplier's Site Datasheet
Cw-2 18K 5% E70 E3 Vishay - 69P6603 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 18K 5% E70 E3 Vishay
69P6603
Cw-2 18K 5% E70 E3 Vishay 69P6603
CW-2 18K 5% E70 e3

CW-2 18K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00218K00JE70 3110-CW00218K00JE70 69P6603
Product Name Res Wirewound 18K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 18K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers