Vishay Precision Group Res Wirewound 16 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00216R00KE70

Description
Res Wirewound 16 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 16 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00216R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00216R00KE70
Res Wirewound 16 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00216R00KE70
Res Wirewound 16 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00216R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00216R00KE70
Wirewound Resistors 3110-CW00216R00KE70
CW-2 16 10% E70 e3

CW-2 16 10% E70 e3

Supplier's Site Datasheet
Cw-2 16 10% E70 E3 Vishay - 69P6581 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 16 10% E70 E3 Vishay
69P6581
Cw-2 16 10% E70 E3 Vishay 69P6581
CW-2 16 10% E70 e3

CW-2 16 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00216R00KE70 3110-CW00216R00KE70 69P6581
Product Name Res Wirewound 16 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 16 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details