Vishay Precision Group Wirewound Resistors CW00216K40KE70

Description
CW-2 16.4K 10% E70 e3
Request a Quote Datasheet
Description
CW-2 16.4K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00216K40KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00216K40KE70
Wirewound Resistors 3110-CW00216K40KE70
CW-2 16.4K 10% E70 e3

CW-2 16.4K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00216K40KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00216K40KE70
Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00216K40KE70
Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 16.4K 10% E70 E3 Vishay - 69P6577 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 16.4K 10% E70 E3 Vishay
69P6577
Cw-2 16.4K 10% E70 E3 Vishay 69P6577
CW-2 16.4K 10% E70 e3

CW-2 16.4K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00216K40KE70 CW00216K40KE70 69P6577
Product Name Wirewound Resistors Res Wirewound 16.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 16.4K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 16400 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers