Vishay Precision Group Res Wirewound 16.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00216K40JE70

Description
Res Wirewound 16.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 16.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00216K40JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00216K40JE70
Res Wirewound 16.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00216K40JE70
Res Wirewound 16.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00216K40JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00216K40JE70
Wirewound Resistors 3110-CW00216K40JE70
CW-2 16.4K 5% E70 e3

CW-2 16.4K 5% E70 e3

Supplier's Site Datasheet
Cw-2 16.4K 5% E70 E3 Vishay - 69P6575 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 16.4K 5% E70 E3 Vishay
69P6575
Cw-2 16.4K 5% E70 E3 Vishay 69P6575
CW-2 16.4K 5% E70 e3

CW-2 16.4K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00216K40JE70 3110-CW00216K40JE70 69P6575
Product Name Res Wirewound 16.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 16.4K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details