Vishay Precision Group Wirewound Resistors CW00216K00KE12

Description
CW-2 16K 10% E12 e3
Request a Quote Datasheet
Description
CW-2 16K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00216K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00216K00KE12
Wirewound Resistors 3110-CW00216K00KE12
CW-2 16K 10% E12 e3

CW-2 16K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00216K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00216K00KE12
Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00216K00KE12
Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 16K 10% E12 E3 Vishay - 69P6572 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 16K 10% E12 E3 Vishay
69P6572
Cw-2 16K 10% E12 E3 Vishay 69P6572
CW-2 16K 10% e12 E3

CW-2 16K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00216K00KE12 CW00216K00KE12 69P6572
Product Name Wirewound Resistors Res Wirewound 16K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 16K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 16000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers