Vishay Precision Group Wirewound Resistors CW002169R0KE12

Description
CW-2 169 10% E12 e3
Request a Quote Datasheet
Description
CW-2 169 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002169R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002169R0KE12
Wirewound Resistors 3110-CW002169R0KE12
CW-2 169 10% E12 e3

CW-2 169 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002169R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002169R0KE12
Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002169R0KE12
Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 169 10% E12 E3 Vishay - 69P6596 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 169 10% E12 E3 Vishay
69P6596
Cw-2 169 10% E12 E3 Vishay 69P6596
CW-2 169 10% e12 E3

CW-2 169 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002169R0KE12 CW002169R0KE12 69P6596
Product Name Wirewound Resistors Res Wirewound 169 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 169 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 169 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C727KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details