Vishay Precision Group Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002165R0KE70

Description
Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002165R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002165R0KE70
Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002165R0KE70
Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002165R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002165R0KE70
Wirewound Resistors 3110-CW002165R0KE70
CW-2 165 10% E70 e3

CW-2 165 10% E70 e3

Supplier's Site Datasheet
Cw-2 165 10% E70 E3 Vishay - 69P6593 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 165 10% E70 E3 Vishay
69P6593
Cw-2 165 10% E70 E3 Vishay 69P6593
CW-2 165 10% E70 e3

CW-2 165 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002165R0KE70 3110-CW002165R0KE70 69P6593
Product Name Res Wirewound 165 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 165 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 8098890P - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.5600 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details