Vishay Precision Group Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00215K00JE70

Description
Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00215K00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00215K00JE70
Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00215K00JE70
Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00215K00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00215K00JE70
Wirewound Resistors 3110-CW00215K00JE70
CW-2 15K 5% E70 e3

CW-2 15K 5% E70 e3

Supplier's Site Datasheet
Cw-2 15K 5% E70 E3 Vishay - 69P6555 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 15K 5% E70 E3 Vishay
69P6555
Cw-2 15K 5% E70 E3 Vishay 69P6555
CW-2 15K 5% E70 e3

CW-2 15K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00215K00JE70 3110-CW00215K00JE70 69P6555
Product Name Res Wirewound 15K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 15K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details