Vishay Precision Group Wirewound Resistors CW00214R70JE70

Description
CW-2 14.7 5% E70 e3
Request a Quote Datasheet
Description
CW-2 14.7 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00214R70JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00214R70JE70
Wirewound Resistors 3110-CW00214R70JE70
CW-2 14.7 5% E70 e3

CW-2 14.7 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 14.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00214R70JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00214R70JE70
Res Wirewound 14.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00214R70JE70
Res Wirewound 14.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 14.7 5% E70 E3 Vishay - 69P6544 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 14.7 5% E70 E3 Vishay
69P6544
Cw-2 14.7 5% E70 E3 Vishay 69P6544
CW-2 14.7 5% E70 e3

CW-2 14.7 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00214R70JE70 CW00214R70JE70 69P6544
Product Name Wirewound Resistors Res Wirewound 14.7 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 14.7 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 14.7 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details